STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.42N-m; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34.3mm; Shaft Diameter:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 84R6114 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |