Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4209M-01PRO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4200 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4200
Stepper Motor; Stepper Motor Type Lin Engineering 16M4200
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4200
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 1.68 amps
Continuous Torque 3.2 In-lbs (3.72 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-55-MK-HS-RRB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.8000 amps
View Details
Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details
Specs
Holding Torque 1062 In-oz (750 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0382 oz-in-sec² (0.2700 kg-cm²)
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details