STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 35K4162 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |