Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4209M-01P

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: No
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 35K4162 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
35K4162
Stepper Motor; Stepper Motor Type Lin Engineering 35K4162
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: No

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:51.66in-oz; Current Rating:1.68A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Inductance:3.8mH RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 35K4162
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Continuous Current 1.68 amps
Continuous Torque 3.2 In-lbs (3.72 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo drive - CMMT-AS-C4-3A-PN-S1 - Festo Corporation
Specs
Current per Phase 4 amps
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details