STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:68in-oz; Current Rating:2.2A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4199 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |