Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4209L-04RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:68in-oz; Current Rating:2.2A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:68in-oz; Current Rating:2.2A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4199 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4199
Stepper Motor; Stepper Motor Type Lin Engineering 16M4199
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:68in-oz; Current Rating:2.2A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:-; Coil Type:-; Step Angle:-; Torque Max:68in-oz; Current Rating:2.2A; Voltage Rating Max:-; No. of Wires:4; External Length:-; Shaft Diameter:-; Shaft Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4199
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Continuous Current 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor - 90HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.9 VDC
Number of Leads 8 #
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details