STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.11N-m; Current Rating:1.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm; Shaft Diameter:5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34M2247 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |