STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.3A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:45in-oz; Current Rating:1.3A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:34mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R5750 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 1.3A; Stepper Motor Type Lin Engineering |