Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 1.7A; Stepper Motor Type Lin Engineering 4118M-01D-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.7A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:63in-oz; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.7A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:63in-oz; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 1.7A; Stepper Motor Type Lin Engineering - 34R5749 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 1.7A; Stepper Motor Type Lin Engineering
34R5749
Stepper Motor, Bipolar, 1 Phase, 1.7A; Stepper Motor Type Lin Engineering 34R5749
STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.7A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:63in-oz; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.7A; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:63in-oz; Current Rating:1.7A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 34R5749
Product Name Stepper Motor, Bipolar, 1 Phase, 1.7A; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 1.7 amps
Continuous Torque 3.9 In-lbs (4.54 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HV-RSB-S1 - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details