STEPPER MOTOR, BIPOLAR, 1 PHASE, 450mA; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:65in-oz; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 34R5748 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 450Ma; Stepper Motor Type Lin Engineering |