STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.46N-m; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm; Shaft Diameter:5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 72M5643 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |