Lin Engineering, Inc. Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 4118L-25

Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.46N-m; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm; Shaft Diameter:5mmRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.46N-m; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm; Shaft Diameter:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering - 72M5643 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
72M5643
Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering 72M5643
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.46N-m; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm; Shaft Diameter:5mmRoHS Compliant: Yes

STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Unipolar; Step Angle:1.8°; Torque Max:0.46N-m; Current Rating:450mA; Voltage Rating Max:24VDC; No. of Wires:6; External Length:48mm; Shaft Diameter:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72M5643
Product Name Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Continuous Torque 4.1 In-lbs (4.69 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-60-S-LS-AMXB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 0.8000 amps
View Details
Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details