Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4118L-01RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:86.3in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:86.3in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 16M4196 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
16M4196
Stepper Motor; Stepper Motor Type Lin Engineering 16M4196
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:86.3in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:86.3in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 16M4196
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 5.4 In-lbs (6.22 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
Rotor Inertia 2.83E-8 oz-in-sec² (2.00E-7 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details