Lin Engineering, Inc. Stepper Motor; Stepper Motor Type Lin Engineering 4118L-01D-43RO

Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:83in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:83in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor; Stepper Motor Type Lin Engineering - 79R1403 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor; Stepper Motor Type Lin Engineering
79R1403
Stepper Motor; Stepper Motor Type Lin Engineering 79R1403
STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:83in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes

STEPPER MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:83in-oz; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:48mm; Shaft Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79R1403
Product Name Stepper Motor; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Continuous Current 2 amps
Continuous Torque 5.2 In-lbs (5.98 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMME-AS-60-M-LS-AMXB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 1.5 amps
View Details
Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details
P110 104 Disc Magnet High Speed Step Motor - P110 104 2.5 08 - Portescap
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.1 In-lbs (0.0633 kg-cm)
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia 9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details