STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:36.6mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:16in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:20.8mm; Inductance:7.7mHRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 10R4736 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |