The Lin Engineering Stepper Motor, part number 61M3524, is a 2-phase bipolar motor with a step angle of 1.8¬8. It is designed for applications requiring precise control and positioning. The motor has a rated current of 0.67 Amps per phase and operates at a maximum voltage of 24VDC. It features a holding torque of 9.2 oz-in (0.06 N-m) and a resistance of 3.4 Ohms per phase. The motor is compact, with a size of 32 mm in diameter and a weight of 0.05 lbs. Customization options are available for maximum torque, cables, assemblies, shafts, and drivers. This motor is suitable for various applications where space and efficiency are critical.
STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:0.12N-m; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:51mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 61M3524 |
| Product Name | Stepper Motor, 2 Phase; Stepper Motor Type Lin Engineering |