Lin Engineering, Inc. Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 211-18-01-RO

Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:13.7in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:13.7in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering - 78M6320 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
78M6320
Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering 78M6320
STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:13.7in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:13.7in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M6320
Product Name Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
35M048D Can Stack Stepper Mini Motor - 35M048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details