The Lin Engineering stepper motor, part number 16M4193, features a step angle of 1.8° and is designed with a bipolar coil type. It operates at a maximum voltage of 24VDC and has a current rating of 0.67 Amps per phase. The motor provides a holding torque of 9.2 oz-in (approximately 0.06 N-m) and has a resistance of 5.6 Ohms per phase. With a compact size of 32 mm in length and a shaft diameter of 5 mm, this motor is suitable for applications requiring precise control in a small footprint. The motor can be customized for various parameters, including maximum torque and efficiency, and is compatible with different cables, assemblies, and drivers. It is also RoHS compliant, making it suitable for environmentally conscious projects.
STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:32mm; Shaft Diameter:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4193 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |