STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.2in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4; Inductance:3.4mHRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 78M6319 |
| Product Name | Stepper Motor, Bipolar, 1 Phase, 670Ma; Stepper Motor Type Lin Engineering |