Lin Engineering, Inc. Stepper Motor, Bipolar, 1Phase 24V 800Ma; Stepper Motor Type Lin Engineering 208-17-01D-RO

Description
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 800mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:4in-oz; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 800mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:4in-oz; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, Bipolar, 1Phase 24V 800Ma; Stepper Motor Type Lin Engineering - 78M6318 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, Bipolar, 1Phase 24V 800Ma; Stepper Motor Type Lin Engineering
78M6318
Stepper Motor, Bipolar, 1Phase 24V 800Ma; Stepper Motor Type Lin Engineering 78M6318
STEPPER MOTOR, BIPOLAR, 1PHASE 24V 800mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:4in-oz; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

STEPPER MOTOR, BIPOLAR, 1PHASE 24V 800mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:4in-oz; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 78M6318
Product Name Stepper Motor, Bipolar, 1Phase 24V 800Ma; Stepper Motor Type Lin Engineering
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details