STEPPER MOTOR; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:20.3mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3in-oz; Current Rating:600mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:33mm; Shaft Diameter:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 16M4192 |
| Product Name | Stepper Motor; Stepper Motor Type Lin Engineering |