Lika Electronic Stainless Steel Spring Coupling XSTS-XWSS

Description
Stainless steel spring coupling with single-piece construction. XSTS: high flexibility type XWSS: short type Couplings for FPD manufacturing device, semiconductor manufacturing device, offshore instruments. ​Bore diameter from ø5 to ø30 mm
Description
Stainless steel spring coupling with single-piece construction. XSTS: high flexibility type XWSS: short type Couplings for FPD manufacturing device, semiconductor manufacturing device, offshore instruments. ​Bore diameter from ø5 to ø30 mm

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Spring Coupling - XSTS-XWSS - Lika Electronic
Carrè, Italy
Stainless Steel Spring Coupling
XSTS-XWSS
Stainless Steel Spring Coupling XSTS-XWSS
Stainless steel spring coupling with single-piece construction. XSTS: high flexibility type XWSS: short type Couplings for FPD manufacturing device, semiconductor manufacturing device, offshore instruments. ​Bore diameter from ø5 to ø30 mm

Stainless steel spring coupling with single-piece construction.
XSTS: high flexibility type
XWSS: short type
Couplings for FPD manufacturing device, semiconductor manufacturing device, offshore instruments.
​Bore diameter from Ø5 to Ø30 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XSTS-XWSS
Product Name Stainless Steel Spring Coupling
Coupling Type Helical / Slit
Rated Torque 17.7 to 310 In-lbs (20.41 to 357 kg-cm)
Rated Speed 10000 to 25000 rpm
Torsional Stiffness 50.98 to 278 in-lb/deg (96.01 to 524 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Couplings - 8100707 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.73 inch (44 mm)
View Details
Purchase A 5Z21M1306. - A 5Z21M1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Coupling Diameter 0.5787 inch (14.7 mm)
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details