Lika Electronic High-Gain Rubber Type Coupling XGT2

Description
High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø25 mm. Excellent vibration absorption, high torque and high torsional stiffness.
Description
High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø25 mm. Excellent vibration absorption, high torque and high torsional stiffness.

Suppliers

Company
Product
Description
Supplier Links
High-Gain Rubber Type Coupling - XGT2 - Lika Electronic
Carrè, Italy
High-Gain Rubber Type Coupling
XGT2
High-Gain Rubber Type Coupling XGT2
High-gain flexible coupling. Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber. Standard type (XGT2), long type (XGL2) and short type (XGS2). Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø25 mm. Excellent vibration absorption, high torque and high torsional stiffness.

High-gain flexible coupling.
Single-piece construction with the two aluminum hubs molded with vibration-absorbing rubber.
Standard type (XGT2), long type (XGL2) and short type (XGS2).
Coupling for servomotors and stepping motors.
Bore diameter from Ø3 to Ø25 mm.
Excellent vibration absorption, high torque and high torsional stiffness.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XGT2
Product Name High-Gain Rubber Type Coupling
Coupling Type Flexible Link
Rated Torque 9.73 to 575 In-lbs (11.22 to 663 kg-cm)
Rated Speed 9000 to 42000 rpm
Torsional Stiffness 17 to 1128 in-lb/deg (32 to 2124 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details