Lika Electronic Rubber Type Flexible Coupling XGT

Description
High vibration absorption. High torque and excellent response time
Description
High vibration absorption. High torque and excellent response time

Suppliers

Company
Product
Description
Supplier Links
Rubber Type Flexible Coupling - XGT - Lika Electronic
Carrè, Italy
Rubber Type Flexible Coupling
XGT
Rubber Type Flexible Coupling XGT
High vibration absorption. High torque and excellent response time

High vibration absorption.
High torque and excellent response time

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XGT
Product Name Rubber Type Flexible Coupling
Coupling Type Flexible Link
Rated Torque 9.73 to 310 In-lbs (11.22 to 357 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 1.1 inch (3 to 28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Purchase With A 5Z15M331903 - A 5Z15M331903 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details