Lika Electronic High-Gain Rubber Type Coupling XGS2

Description
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø20 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.
Description
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø20 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.

Suppliers

Company
Product
Description
Supplier Links
High-Gain Rubber Type Coupling - XGS2 - Lika Electronic
Carrè, Italy
High-Gain Rubber Type Coupling
XGS2
High-Gain Rubber Type Coupling XGS2
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Short type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø20 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.

High-gain flexible coupling.
Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber.
Short type.
Coupling for servomotors and stepping motors.
Bore diameter from Ø3 to Ø20 mm.
​Excellent vibration absorption, high torque and high torsional stiffness.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XGS2
Product Name High-Gain Rubber Type Coupling
Coupling Type Flexible Link
Rated Torque 4.42 to 61.95 In-lbs (5.1 to 71.43 kg-cm)
Rated Speed 16000 to 42000 rpm
Torsional Stiffness 9.89 to 144 in-lb/deg (18.62 to 271 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details
Flexible Coupling Flectors - 8087266 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Rated Torque 66.37 In-lbs (76.53 kg-cm)
Units Metric Design
View Details