High vibration absorption.
High torque and excellent response time
| Lika Electronic | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XGS |
| Product Name | Rubber Type Flexible Coupling |
| Coupling Type | Flexible Link |
| Rated Torque | 4.42 to 61.95 In-lbs (5.1 to 71.43 kg-cm) |
| Units | Metric Design |
| Bore Diameter | 0.1181 to 1.1 inch (3 to 28 mm) |