Lika Electronic High-Gain Rubber Type Coupling XGL2

Description
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.
Description
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.

Suppliers

Company
Product
Description
Supplier Links
High-Gain Rubber Type Coupling - XGL2 - Lika Electronic
Carrè, Italy
High-Gain Rubber Type Coupling
XGL2
High-Gain Rubber Type Coupling XGL2
High-gain flexible coupling. Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber. Long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. ​Excellent vibration absorption, high torque and high torsional stiffness.

High-gain flexible coupling.
Singlepiece construction with the two aluminum hubs molded with vibration-absorbing rubber.
Long type.
Coupling for servomotors and stepping motors.
Bore diameter from Ø3 to Ø19 mm.
​Excellent vibration absorption, high torque and high torsional stiffness.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XGL2
Product Name High-Gain Rubber Type Coupling
Coupling Type Flexible Link
Rated Torque 9.73 to 119 In-lbs (11.22 to 138 kg-cm)
Rated Speed 16000 to 42000 rpm
Torsional Stiffness 12.67 to 147 in-lb/deg (23.86 to 276 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details