Lika Electronic High-Gain Rubber Type Coupling XGL

Description
Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. Zero backlash, high torque, excellent vibration absorption.
Description
Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. Zero backlash, high torque, excellent vibration absorption.

Suppliers

Company
Product
Description
Supplier Links
High-Gain Rubber Type Coupling - XGL - Lika Electronic
Carrè, Italy
High-Gain Rubber Type Coupling
XGL
High-Gain Rubber Type Coupling XGL
Flexible coupling. High-gain rubber type, long type. Coupling for servomotors and stepping motors. Bore diameter from ø3 to ø19 mm. Zero backlash, high torque, excellent vibration absorption.

Flexible coupling.
High-gain rubber type, long type.
Coupling for servomotors and stepping motors.
Bore diameter from Ø3 to Ø19 mm.
Zero backlash, high torque, excellent vibration absorption.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XGL
Product Name High-Gain Rubber Type Coupling
Coupling Type Flexible Link
Rated Torque 9.73 to 119 In-lbs (11.22 to 138 kg-cm)
Rated Speed 16000 to 42000 rpm
Torsional Stiffness 4.94 to 69.53 in-lb/deg (9.31 to 131 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Coupling Flectors - 2032430 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details