Lika Electronic Single Disk Flexible Coupling XBWS

Description
High torque capacity, torsional stiffness and excellent response Stainless steel
Description
High torque capacity, torsional stiffness and excellent response Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Single Disk Flexible Coupling - XBWS - Lika Electronic
Carrè, Italy
Single Disk Flexible Coupling
XBWS
Single Disk Flexible Coupling XBWS
High torque capacity, torsional stiffness and excellent response Stainless steel

High torque capacity, torsional stiffness and excellent response
Stainless steel

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XBWS
Product Name Single Disk Flexible Coupling
Coupling Type Flexible Disc
Rated Torque 4.42 to 133 In-lbs (5.1 to 153 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.5906 inch (3 to 15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Hub for Use with Spline Type Flexible Coupling, 20mm Outside Diameter, 34mm Length When Assembled, 10mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Units Metric Design
Bore Diameter 0.3937 inch (10 mm)
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details