Lika Electronic Flexible Coupling XBW

Description
For servomotors High torque capacity, torsional stiffness and excellent response, Stainless steel
Description
For servomotors High torque capacity, torsional stiffness and excellent response, Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - XBW - Lika Electronic
Carrè, Italy
Flexible Coupling
XBW
Flexible Coupling XBW
For servomotors High torque capacity, torsional stiffness and excellent response, Stainless steel

For servomotors
High torque capacity, torsional stiffness and excellent response, Stainless steel

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XBW
Product Name Flexible Coupling
Coupling Type Flexible Disc
Rated Torque 5.31 to 1770 In-lbs (6.12 to 2041 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.5906 inch (3 to 15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Flexible Spline Coupling, 41mm Overall length and 10 mm Bores - A 5Z28M2510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.27 In-lbs (15.31 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details