Lika Electronic Couplings // Flexible & rigid couplings // Specific environment XBSS

Description
For servomotors High torsional stiffness All stainless steel version
Description
For servomotors High torsional stiffness All stainless steel version

Suppliers

Company
Product
Description
Supplier Links
Couplings // Flexible & rigid couplings // Specific environment - XBSS - Lika Electronic
Carrè, Italy
Couplings // Flexible & rigid couplings // Specific environment
XBSS
Couplings // Flexible & rigid couplings // Specific environment XBSS
For servomotors High torsional stiffness All stainless steel version

For servomotors
High torsional stiffness
All stainless steel version

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number XBSS
Product Name Couplings // Flexible & rigid couplings // Specific environment
Coupling Type Flexible Disc
Rated Torque 4.42 to 133 In-lbs (5.1 to 153 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 1.1 inch (3 to 28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 8691689 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.26 inch (32 mm)
View Details
1.5
Specs
Rated Torque 20 In-lbs (23.06 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details