Miniature magnetic sensor for linear motors and pick & place applications
Real-time 1Vpp sine/cosine
High performance output signals
| Lika Electronic | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SMSR |
| Product Name | LINEPULS Miniature Magnetic Sensor with SIN/COS Output |
| Sensor Technology | Linear Encoder |
| Body Shape | Rectangular |
| Linear Encoder Speed | 10000 mm/sec (23622 in/min) |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |
| Power Requirements | DC Powered |