Lika Electronic LINEPULS Linear Encoder With Integrated Converter SML • SMH

Description
Robust sensor for linear and rotary applications Gap clearance up to 2.0 mm IP67 protection Resolution up to 0.1 mm
Description
Robust sensor for linear and rotary applications Gap clearance up to 2.0 mm IP67 protection Resolution up to 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Linear Encoder With Integrated Converter - SML • SMH - Lika Electronic
Carrè, Italy
LINEPULS Linear Encoder With Integrated Converter
SML • SMH
LINEPULS Linear Encoder With Integrated Converter SML • SMH
Robust sensor for linear and rotary applications Gap clearance up to 2.0 mm IP67 protection Resolution up to 0.1 mm

Robust sensor for linear and rotary applications
Gap clearance up to 2.0 mm
IP67 protection
Resolution up to 0.1 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SML • SMH
Product Name LINEPULS Linear Encoder With Integrated Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.1000 to 1 mm (0.0039 to 0.0394 inches)
Linear Encoder Speed 2500 mm/sec (5906 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS19420LSNBTNTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details