Lika Electronic LINEPULS Guided Incremental Magnetic Sensor SMIG

Description
Incremental ruler Easy installation Resolution up to 5 μm Unaffected by dust, debris or liquids
Description
Incremental ruler Easy installation Resolution up to 5 μm Unaffected by dust, debris or liquids

Suppliers

Company
Product
Description
Supplier Links
LINEPULS  Guided Incremental Magnetic Sensor - SMIG - Lika Electronic
Carrè, Italy
LINEPULS Guided Incremental Magnetic Sensor
SMIG
LINEPULS Guided Incremental Magnetic Sensor SMIG
Incremental ruler Easy installation Resolution up to 5 μm Unaffected by dust, debris or liquids

Incremental ruler
Easy installation
Resolution up to 5 μm
Unaffected by dust, debris or liquids

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMIG
Product Name LINEPULS Guided Incremental Magnetic Sensor
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 6.3 to 22.44 inch (160 to 570 mm)
Resolution 0.0050 to 0.0500 mm (1.97E-4 to 0.0020 inches)
Linear Encoder Speed 500 to 1000 mm/sec (1181 to 2362 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH100 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details