Lika Electronic LINEPULS Incremental with Resolution Selector SMI2 SMI5

Description
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes
Description
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes

Suppliers

Company
Product
Description
Supplier Links
LINEPULS  Incremental with Resolution Selector - SMI2 SMI5 - Lika Electronic
Carrè, Italy
LINEPULS Incremental with Resolution Selector
SMI2 SMI5
LINEPULS Incremental with Resolution Selector SMI2 SMI5
Resolution selector from 50 to 2 µm Compact reading head with IP68 protection Power-on and Error LEDs Automatic output signal performance control Ideal for linear motors and pick & place axes

Resolution selector from 50 to 2 µm
Compact reading head with IP68 protection
Power-on and Error LEDs
Automatic output signal performance control
Ideal for linear motors and pick & place axes

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMI2 SMI5
Product Name LINEPULS Incremental with Resolution Selector
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0020 to 0.0500 mm (7.87E-5 to 0.0020 inches)
Operating Temperature -13 to 185 F (-25 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
ToF Ranging Sensor - HPS-166-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details