Lika Electronic LINEPULS Magnetic Sensor Encoder Rings SME22

Description
2 integrated limit switch sensors High resolution sensor for linear measurements High speed and protection degree Speed proportional output signals Resolution up to 1 μm Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers
Description
2 integrated limit switch sensors High resolution sensor for linear measurements High speed and protection degree Speed proportional output signals Resolution up to 1 μm Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Magnetic Sensor Encoder Rings - SME22 - Lika Electronic
Carrè, Italy
LINEPULS Magnetic Sensor Encoder Rings
SME22
LINEPULS Magnetic Sensor Encoder Rings SME22
2 integrated limit switch sensors High resolution sensor for linear measurements High speed and protection degree Speed proportional output signals Resolution up to 1 μm Reference and limit switch marks to be installed along the magnetic tape Optional tape cleaning wipers

2 integrated limit switch sensors
High resolution sensor for linear measurements
High speed and protection degree
Speed proportional output signals
Resolution up to 1 μm
Reference and limit switch marks to be installed along the magnetic tape
Optional tape cleaning wipers

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SME22
Product Name LINEPULS Magnetic Sensor Encoder Rings
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 1.00E-3 to 0.0500 mm (3.94E-5 to 0.0020 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-600TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details