Lika Electronic LINEPULS Magnetic Sensor with Integrated Converter SME12

Description
2 integrated limit switch sensors High performance sensor for linear motors Lika Hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Resolution up to 0,5 µm Optional tape cleaning wipers
Description
2 integrated limit switch sensors High performance sensor for linear motors Lika Hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Resolution up to 0,5 µm Optional tape cleaning wipers

Suppliers

Company
Product
Description
Supplier Links
LINEPULS Magnetic Sensor with Integrated Converter - SME12 - Lika Electronic
Carrè, Italy
LINEPULS Magnetic Sensor with Integrated Converter
SME12
LINEPULS Magnetic Sensor with Integrated Converter SME12
2 integrated limit switch sensors High performance sensor for linear motors Lika Hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Resolution up to 0,5 µm Optional tape cleaning wipers

2 integrated limit switch sensors
High performance sensor for linear motors
Lika Hi-flex sensor cable
Status LED for clearance error
Reference and limit switch marks to be installed along the magnetic tape
Resolution up to 0,5 µm
Optional tape cleaning wipers

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SME12
Product Name LINEPULS Magnetic Sensor with Integrated Converter
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 5.00E-4 to 0.0100 mm (1.97E-5 to 3.94E-4 inches)
Linear Encoder Speed 16000 mm/sec (37795 in/min)
Operating Temperature 13 to 185 F (-10.56 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
D5 & D6 LVDT Displacement Transducer - D6/00500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details