High performance sensor for linear motors.
Lika Hi-flex sensor cable.
Status LED for clearance error.
Optional tape cleaning wipers.
| Lika Electronic | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SME11 |
| Product Name | LINEPULS Magnetic Sensor Encoder Rings |
| Sensor Technology | Linear Encoder |
| Body Shape | Rectangular |
| Resolution | 5.00E-4 to 0.0100 mm (1.97E-5 to 3.94E-4 inches) |
| Linear Encoder Speed | 16000 mm/sec (37795 in/min) |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |