Lika Electronic LINECOD Guided absolute measurement system Linear Encoder SMAG-MTAG

Description
Absolute ruler SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids
Description
Absolute ruler SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids

Suppliers

Company
Product
Description
Supplier Links
LINECOD Guided absolute measurement system Linear Encoder - SMAG-MTAG - Lika Electronic
Carrè, Italy
LINECOD Guided absolute measurement system Linear Encoder
SMAG-MTAG
LINECOD Guided absolute measurement system Linear Encoder SMAG-MTAG
Absolute ruler SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids

Absolute ruler
SSI interface
Resolution up to 5 μm
Unaffected by dust, debris or liquids

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMAG-MTAG
Product Name LINECOD Guided absolute measurement system Linear Encoder
Sensor Technology Linear Encoder
Body Shape Rectangular
Resolution 0.0050 to 0.1000 mm (1.97E-4 to 0.0039 inches)
Linear Encoder Speed 500 to 1000 mm/sec (1181 to 2362 in/min)
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details