Lika Electronic LINECOD Absolute Linear Encoder SMA5

Description
Compact absolute magnetic sensor SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids
Description
Compact absolute magnetic sensor SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids

Suppliers

Company
Product
Description
Supplier Links
LINECOD Absolute Linear Encoder - SMA5 - Lika Electronic
Carrè, Italy
LINECOD Absolute Linear Encoder
SMA5
LINECOD Absolute Linear Encoder SMA5
Compact absolute magnetic sensor SSI interface Resolution up to 5 μm Unaffected by dust, debris or liquids

Compact absolute magnetic sensor
SSI interface
Resolution up to 5 μm
Unaffected by dust, debris or liquids

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMA5
Product Name LINECOD Absolute Linear Encoder
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 201 inch (5100 mm)
Resolution 0.0050 mm (1.97E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect, Linear, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 45T2292 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details