Lika Electronic LINECOD Absolute Linear Encoder for Feedback Applications SMA1

Description
Compact absolute magnetic sensor BiSS and sine/cosine interface Resolution programmable up to 5 μm Unaffected by dust, debris or liquids
Description
Compact absolute magnetic sensor BiSS and sine/cosine interface Resolution programmable up to 5 μm Unaffected by dust, debris or liquids

Suppliers

Company
Product
Description
Supplier Links
LINECOD Absolute Linear Encoder for Feedback Applications - SMA1 - Lika Electronic
Carrè, Italy
LINECOD Absolute Linear Encoder for Feedback Applications
SMA1
LINECOD Absolute Linear Encoder for Feedback Applications SMA1
Compact absolute magnetic sensor BiSS and sine/cosine interface Resolution programmable up to 5 μm Unaffected by dust, debris or liquids

Compact absolute magnetic sensor
BiSS and sine/cosine interface
Resolution programmable up to 5 μm
Unaffected by dust, debris or liquids

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SMA1
Product Name LINECOD Absolute Linear Encoder for Feedback Applications
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 201 inch (5100 mm)
Resolution 0.0050 mm (1.97E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC3000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details