Lika Electronic ROTAPULS / ROTACOD Miniature Wire Actuated Transducers SFP

Description
Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
Description
Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm

Suppliers

Company
Product
Description
Supplier Links
ROTAPULS / ROTACOD Miniature Wire Actuated Transducers - SFP - Lika Electronic
Carrè, Italy
ROTAPULS / ROTACOD Miniature Wire Actuated Transducers
SFP
ROTAPULS / ROTACOD Miniature Wire Actuated Transducers SFP
Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm

Robust and space saving construction
Integrated potentiometer
Measuring length up to 2000 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number SFP
Product Name ROTAPULS / ROTACOD Miniature Wire Actuated Transducers
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 78.74 inch (2000 mm)
Repeatability 5.91 mils (150 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-A19530LUCCTN-FSIBCEJ-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details