For Stepping motors
Metallic spring coupling
High torsional stiffness and response
Made of Aluminum Alloy
Identical cw and ccw rotational characteristics
Compact design
| Lika Electronic | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MWS-MWSS |
| Product Name | Slit Type Flexible Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 0.8850 to 35.4 In-lbs (1.02 to 40.82 kg-cm) |
| Units | Metric Design |
| Bore Diameter | 0.1575 to 0.6299 inch (4 to 16 mm) |