Lika Electronic Bellows Type Flexible Coupling. MWBS

Description
Bellows type flexible coupling. Stainless steel structure. ​Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from ø4 to ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.
Description
Bellows type flexible coupling. Stainless steel structure. ​Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from ø4 to ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.

Suppliers

Company
Product
Description
Supplier Links
Bellows Type Flexible Coupling. - MWBS - Lika Electronic
Carrè, Italy
Bellows Type Flexible Coupling.
MWBS
Bellows Type Flexible Coupling. MWBS
Bellows type flexible coupling. Stainless steel structure. ​Corrosion resistance. Coupling for encoders, measurement equipment and control device. Bore diameter from ø4 to ø14 mm. Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.

Bellows type flexible coupling.
Stainless steel structure.
​Corrosion resistance.
Coupling for encoders, measurement equipment and control device.
Bore diameter from Ø4 to Ø14 mm.
Stainless steel version, corrosion resistance, allowable misalignment, zero backlash.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MWBS
Product Name Bellows Type Flexible Coupling.
Coupling Type Metal Bellows
Rated Torque 0.6195 to 5.75 In-lbs (0.7143 to 6.63 kg-cm)
Rated Speed 10000 rpm
Torsional Stiffness 4.63 to 139 in-lb/deg (8.73 to 262 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Coupling Flectors - 8100717 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 2.05 inch (52 mm)
View Details