Lika Electronic LINECOD Absolute Magnetic Sensor MTAX

Description
Self-diagnostics on tape distance & integrity Measuring length up to 600 mm
Description
Self-diagnostics on tape distance & integrity Measuring length up to 600 mm

Suppliers

Company
Product
Description
Supplier Links
LINECOD Absolute Magnetic Sensor - MTAX - Lika Electronic
Carrè, Italy
LINECOD Absolute Magnetic Sensor
MTAX
LINECOD Absolute Magnetic Sensor MTAX
Self-diagnostics on tape distance & integrity Measuring length up to 600 mm

Self-diagnostics on tape distance & integrity
Measuring length up to 600 mm

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Linear Position Sensors
Product Number MTAX
Product Name LINECOD Absolute Magnetic Sensor
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 23.62 inch (600 mm)
Resolution 0.1000 to 1.25 mm (0.0039 to 0.0492 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACW Submersible LVDT Displacement Transducer - ACW500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details