Lika Electronic Coupling for Vacuum Variable Capacitor MSXP-C-W-SP

Description
Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.
Description
Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

Suppliers

Company
Product
Description
Supplier Links
Coupling for Vacuum Variable Capacitor - MSXP-C-W-SP - Lika Electronic
Carrè, Italy
Coupling for Vacuum Variable Capacitor
MSXP-C-W-SP
Coupling for Vacuum Variable Capacitor MSXP-C-W-SP
Resin spring coupling with single-piece construction. Stainless steel, slit type. Coupling for FPD manufacturing device, semiconductor manufacturing device. Bore diameter from ø6 to ø15 mm. Coupling for cleanroom, vacuum and heat resistant.

Resin spring coupling with single-piece construction.
Stainless steel, slit type.
Coupling for FPD manufacturing device, semiconductor manufacturing device.
Bore diameter from Ø6 to Ø15 mm.
Coupling for cleanroom, vacuum and heat resistant.

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MSXP-C-W-SP
Product Name Coupling for Vacuum Variable Capacitor
Coupling Type Helical / Slit
Rated Torque 11.5 to 23.01 In-lbs (13.27 to 26.53 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 7.72 in-lb/deg (14.55 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

N-BIPEX Torsionally Flexible Jaw/Spider Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 106 to 41150 In-lbs (122 to 47449 kg-cm)
Rated Speed 4000 to 19500 rpm
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Coupling Flectors - 8087285 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details