Lika Electronic Metal Spring Flexible Coupling MSX

Description
Metal spring coupling with single-piece construction. Coupling for servomotors and stepping motors. Bore diameter from ø5 to ø16 mm. Extremely high torsional stiffness and low moment of inertia.
Description
Metal spring coupling with single-piece construction. Coupling for servomotors and stepping motors. Bore diameter from ø5 to ø16 mm. Extremely high torsional stiffness and low moment of inertia.

Suppliers

Company
Product
Description
Supplier Links
Metal Spring Flexible Coupling - MSX - Lika Electronic
Carrè, Italy
Metal Spring Flexible Coupling
MSX
Metal Spring Flexible Coupling MSX
Metal spring coupling with single-piece construction. Coupling for servomotors and stepping motors. Bore diameter from ø5 to ø16 mm. Extremely high torsional stiffness and low moment of inertia.

Metal spring coupling with single-piece construction.
Coupling for servomotors and stepping motors.
Bore diameter from Ø5 to Ø16 mm.
Extremely high torsional stiffness and low moment of inertia.

Supplier's Site
Flexible Coupling - MSX - Lika Electronic
Carrè, Italy
Flexible Coupling
MSX
Flexible Coupling MSX
For Servomotors Metallic spring coupling Extremely high torsional stiffness, low inertia & excellent response time Made of Duralumin Identical cw and ccw rotational characteristics

For Servomotors
Metallic spring coupling
Extremely high torsional stiffness, low inertia & excellent response time
Made of Duralumin
Identical cw and ccw rotational characteristics

Supplier's Site

Technical Specifications

  Lika Electronic Lika Electronic
Product Category Flexible Couplings Flexible Couplings
Product Number MSX MSX
Product Name Metal Spring Flexible Coupling Flexible Coupling
Coupling Type Helical / Slit Helical / Slit
Rated Torque 4.42 to 79.65 In-lbs (5.1 to 91.84 kg-cm) 4.42 to 79.65 In-lbs (5.1 to 91.84 kg-cm)
Rated Speed 14000 to 39000 rpm
Torsional Stiffness 30.9 to 788 in-lb/deg (58.19 to 1484 mN-m/arcmin)
Units Metric Design Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Spline Coupling,1.8906
Specs
Rated Torque 26.6 In-lbs (30.67 kg-cm)
Rated Speed 12000 rpm
Units English Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details