Lika Electronic Flexible Coupling MST-MSTS

Description
For Stepping motors Metallic spring coupling High torsional stiffness and response Made of Aluminium Alloy Identical cw and ccw rotational characteristics
Description
For Stepping motors Metallic spring coupling High torsional stiffness and response Made of Aluminium Alloy Identical cw and ccw rotational characteristics

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MST-MSTS - Lika Electronic
Carrè, Italy
Flexible Coupling
MST-MSTS
Flexible Coupling MST-MSTS
For Stepping motors Metallic spring coupling High torsional stiffness and response Made of Aluminium Alloy Identical cw and ccw rotational characteristics

For Stepping motors
Metallic spring coupling
High torsional stiffness and response
Made of Aluminium Alloy
Identical cw and ccw rotational characteristics

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MST-MSTS
Product Name Flexible Coupling
Coupling Type Helical / Slit
Rated Torque 0.8850 to 283 In-lbs (1.02 to 327 kg-cm)
Units Metric Design
Bore Diameter 0.0787 to 1.38 inch (2 to 35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Coupling Flectors - 8087254 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0067 inch (0.1700 mm)
View Details
Any A 5D 1-21 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-2110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details