Lika Electronic Flexible Coupling MSF

Description
Simply structured modular coupling Easy attachment on shafts by setscrews Resistance to oil and electrical insulation Excellent flexibility
Description
Simply structured modular coupling Easy attachment on shafts by setscrews Resistance to oil and electrical insulation Excellent flexibility

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MSF - Lika Electronic
Carrè, Italy
Flexible Coupling
MSF
Flexible Coupling MSF
Simply structured modular coupling Easy attachment on shafts by setscrews Resistance to oil and electrical insulation Excellent flexibility

Simply structured modular coupling
Easy attachment on shafts by setscrews
Resistance to oil and electrical insulation
Excellent flexibility

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MSF
Product Name Flexible Coupling
Coupling Type Spider; Soft Flexible Coupling
Rated Torque 4.42 to 26.55 In-lbs (5.1 to 30.61 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.5906 inch (3 to 15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
0.125
Specs
Coupling Type Sliding Block
Rated Torque 1.8 In-lbs (2.08 kg-cm)
Units English Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details