Lika Electronic Flexible Coupling MOS

Description
Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20°C +80°C. Compact design
Description
Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20°C +80°C. Compact design

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - MOS - Lika Electronic
Carrè, Italy
Flexible Coupling
MOS
Flexible Coupling MOS
Modular coupling. High parallel and angular misalignment allowed. Minimized load on derived from misalignment on shafts. Electrical insulation. Operational temp. -20°C +80°C. Compact design

Modular coupling.
High parallel and angular misalignment allowed.
Minimized load on derived from misalignment on shafts.
Electrical insulation.
Operational temp. -20°C +80°C.
Compact design

Supplier's Site

Technical Specifications

  Lika Electronic
Product Category Flexible Couplings
Product Number MOS
Product Name Flexible Coupling
Coupling Type Sliding Block
Rated Torque 0.7080 to 24.78 In-lbs (0.8163 to 28.57 kg-cm)
Units Metric Design
Bore Diameter 0.0394 to 0.5512 inch (1 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Couplings - 606010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details